Trans Voltage Suppressor Diode, 100W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon, 1.45 X 1 MM, 0.58 MM HEIGHT, ROHS COMPLIANT PACKAGE-6 Product overview: RCLAMP0503N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0503N.TCT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 6.5V (Max) 30V 6-SON T/R
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1510N6
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1510N6
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1510N6
TVS DIODE 6.5VWM 30VC SLP1510N6
TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP0503N.TCT | RCLAMP0503N.TCT | RCLAMP0503N.TCTDKR-ND | RCLAMP0503N.TCT | RCLAMP0503N.TCT |
| Product Name | 100W 6.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | SLP1510N | 6-UFDFN | SLP1510N6 | SLP1510N6-6 |