15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 6-SON T/R
TVS Diode, 75W, 5V V(RWM), Unidirectional, 2-Element, Silicon Product overview: RCLAMP1624T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1624T.TCT can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors RAILCLAMP1624 16V SLP
TVS DIODE 5VWM 15VC SLP1710P4T
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP1624TTCTCT-ND | RCLAMP1624T.TCT | 144-RCLAMP1624T.TCT | RCLAMP1624T.TCT | RCLAMP1624T.TCT |
| Product Name | TVS Diodes | 75W 5V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | 6-XFDFN | SLP1710P4T | SLP1710P4T-6 | SLP1710P4T | |
| Peak Pulse Power | 75 watts | 75 watts | |||
| VC | 15 volts | 15 volts |