Diode Standard 600V 3A Surface Mount TP-FA
Win Source Part Number: 964863-RD0306T-TL-H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 700
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Alternative Parts (Cross-Reference): VS-30WQ10FNTR-M3; NRVUD620CTG; VS-6CWQ03FNTR-M3; VS-6CWQ10FNTR-M3; VS-30WQ06FNTRR-M3; NRVUD320W1T4G;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: RD0306T-TL-HOSTR,RD0
Base Product Number: RD030
Product Status: Obsolete
Planar Ultrafast Rectifier, Fast trr type, 3A, 600V, 50ns, TP/TP-FA
DIODE GEN PURP 600V 3A TP-FA
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RD0306T-TL-HOSTR-ND | 964863-RD0306T-TL-H | RD0306T-TL-H | RD0306T-TL-H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | |||
| VF | 1.5 volts | |||
| VR | 600 volts | |||
| IR | 0.0100 mA |