Diode Standard 10A Through Hole TO-220FI(LS)-SB
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
Manufacturer: ON Semiconductor
Win Source Part Number: 062416-RD1006LS-SB5
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FI(LS)-SB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Rectifier Diode Switching 600V 10A 50ns 2-Pin(2+Tab) TO-220FI(LS)-SB Product overview: RD1006LS-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD1006LS-SB5 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 10A TO220FI-SB
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RD1006LS-SB5-ND | RD1006LS-SB5 | 062416-RD1006LS-SB5 | 280-RD1006LS-SB5 | RD1006LS-SB5 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RD1006LS-SB5 | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-2FP | TO-220FI(LS)-SB | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |