Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD12MW-T1B-AT

Description
ZENER DIODES 200 mW 3-PIN MINI MOLD
Request a Quote Datasheet
Description
ZENER DIODES 200 mW 3-PIN MINI MOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD12MW-T1B-AT - Rochester Electronics
Newburyport, MA, United States
ZENER DIODES 200 mW 3-PIN MINI MOLD

ZENER DIODES 200 mW 3-PIN MINI MOLD

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1157604-RD12MW-T1B-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1157604-RD12MW-T1B-AT
Circuit Protection - TVS - Diodes 1157604-RD12MW-T1B-AT
Win Source Part Number: 1157604-RD12MW-T1B-A T Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 9V (Max) Voltage - Breakdown (Min): 11.42V Power - Peak Pulse: 85W Power Line Protection: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD12MW-T1B-AT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1157604-RD12MW-T1B-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 9V (Max)
Voltage - Breakdown (Min): 11.42V
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD12MW-T1B-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
RD12MW-T1B-AT - ZENER DIODES 200 Product overview: RD12MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD12MW-T1B-AT can be used for catalog matching and distributor lookup.

RD12MW-T1B-AT - ZENER DIODES 200 Product overview: RD12MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD12MW-T1B-AT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number RD12MW-T1B-AT 1157604-RD12MW-T1B-AT 287-RD12MW-T1B-AT
Product Name Circuit Protection - TVS - Diodes Zener Diode
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data