Photodiodes PHOTOSENSOR.PIN DIODE SMT GULL WING Product overview: QSB34CGR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Photodiodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 543-QSB34CGR can be used for catalog matching and distributor lookup.
QSB34 - PIN Photodiode
PIN PHOTO DIODE, 30NA, PLCC-2; No. of Pins:2Pins; Diode Case Style:PLCC; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:0.03µA; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 543-QSB34CGR | QSB34CGR | 46AC1455 |
| Product Name | Diode and Rectifier | Pin Photo Diode, 30Na, Plcc-2; No. Of Pins Onsemi | |
| Package | Reel |