Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD13M-T2B-A

Description
Win Source Part Number: 979761-RD13M-T2B-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V (Max) Power - Peak Pulse: 100W Power Line Protection: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD13M-T2B-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 979761-RD13M-T2B-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V (Max) Power - Peak Pulse: 100W Power Line Protection: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD13M-T2B-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 979761-RD13M-T2B-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
979761-RD13M-T2B-A
Circuit Protection - TVS - Diodes 979761-RD13M-T2B-A
Win Source Part Number: 979761-RD13M-T2B-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V (Max) Power - Peak Pulse: 100W Power Line Protection: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD13M-T2B-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 979761-RD13M-T2B-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V (Max)
Power - Peak Pulse: 100W
Power Line Protection: No
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD13M-T2B-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - RD13M-T2B-A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 5.64%, 0.2W, Silicon, Unidirectional

Zener Diode, 13V V(Z), 5.64%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
Zener Diode
287-RD13M-T2B-A
Zener Diode 287-RD13M-T2B-A
RD13M-T2B-A - ZENER DIODES 200 M Product overview: RD13M-T2B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13M-T2B-A can be used for catalog matching and distributor lookup.

RD13M-T2B-A - ZENER DIODES 200 M Product overview: RD13M-T2B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13M-T2B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 979761-RD13M-T2B-A RD13M-T2B-A 287-RD13M-T2B-A
Product Name Circuit Protection - TVS - Diodes Zener Diode
Package TO-236-3, SC-59, SOT-23-3 SC-59-3; SC-59 Bulk
Unlock Full Specs
to access all available technical data