Zener Diode 8.2V 320mW ±2% Surface Mount SOD-323
DIODE ZENER 8.2V 320MW SOD323 Product overview: PZU8.2B3A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU8.2B3A,115 can be used for catalog matching and distributor lookup.
PZUxBA series - Single Zener diodes
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090977-PZU8.2B3A,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 8.2V 320MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1727-8237-2-ND | 287-PZU8.2B3A,115 | PZU8.2B3A,115 | 1090977-PZU8.2B3A,115 | PZU8.2B3A,115 | 29AK4485 |
| Product Name | Single Zener Diodes | 8.2V 320MW Zener Diode | Diodes - Zener - Single - PZU8.2B3A,115 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | SOD323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts |