Nexperia PZU8.2B1A - Zener Diode, 8.2V, 2%, 0.32W, Unidirectional, SOD2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 115000-PZU8.2B1A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
NOW NEXPERIA PZU8.2B1A - ZENER D Product overview: PZU8.2B1A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU8.2B1A,115 can be used for catalog matching and distributor lookup.
NOW NEXPERIA PZU8.2B1A - ZENER D
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU8.2B1A,115 | 115000-PZU8.2B1A,115 | 287-PZU8.2B1A,115 | PZU8.2B1A,115 |
| Product Name | Diodes - Zener - Single - PZU8.2B1A,115 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |
| Package | SOD323 | SOD-323; SOD-323 | Bulk | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | |||
| VZ | 8.2 volts | 8.2 volts |