Renesas Electronics Corporation Zener Diode RD10S-T1-AT

Description
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD
Request a Quote Datasheet
Description
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD10S-T1-AT - Rochester Electronics
Newburyport, MA, United States
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD

ZENER DIODES200 mW 2-PIN SUPER MINI MOLD

Supplier's Site Datasheet
Zener Diode - 287-RD10S-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RD10S-T1-AT
Zener Diode 287-RD10S-T1-AT
RD10S-T1-AT - ZENER DIODES200 MW Product overview: RD10S-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10S-T1-AT can be used for catalog matching and distributor lookup.

RD10S-T1-AT - ZENER DIODES200 MW Product overview: RD10S-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10S-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1087813-RD10S-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1087813-RD10S-T1-AT
Circuit Protection - TVS - Diodes 1087813-RD10S-T1-AT
Win Source Part Number: 1087813-RD10S-T1-AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD10S-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1087813-RD10S-T1-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD10S-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD10S-T1-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD10S-T1-AT
Discrete Semiconductor Products - Diodes - Zener RD10S-T1-AT
RD10S-T1-AT - ZENER DIODES200 MW

RD10S-T1-AT - ZENER DIODES200 MW

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RD10S-T1-AT 287-RD10S-T1-AT 1087813-RD10S-T1-AT RD10S-T1-AT
Product Name Zener Diode Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data