Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD12UJ-T1-A

Description
Win Source Part Number: 979578-RD12UJ-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD12UJ-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 979578-RD12UJ-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD12UJ-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 979578-RD12UJ-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
979578-RD12UJ-T1-A
Circuit Protection - TVS - Diodes 979578-RD12UJ-T1-A
Win Source Part Number: 979578-RD12UJ-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD12UJ-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 979578-RD12UJ-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V (Max)
Power - Peak Pulse: 2.2W
Power Line Protection: No
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD12UJ-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Zener Diode - 287-RD12UJ-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RD12UJ-T1-A
Zener Diode 287-RD12UJ-T1-A
RD12UJ-T1-A - LOW NOISE SHARP BR Product overview: RD12UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD12UJ-T1-A can be used for catalog matching and distributor lookup.

RD12UJ-T1-A - LOW NOISE SHARP BR Product overview: RD12UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD12UJ-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD12UJ-T1-A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 0.15W, Unidirectional

Zener Diode, 12V V(Z), 0.15W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RD12UJ-T1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
RD12UJ-T1-A
Discrete Semiconductor Products - Diodes - Zener RD12UJ-T1-A
RD12UJ-T1-A - LOW NOISE SHARP BR

RD12UJ-T1-A - LOW NOISE SHARP BR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes
Product Number 979578-RD12UJ-T1-A 287-RD12UJ-T1-A RD12UJ-T1-A RD12UJ-T1-A
Product Name Circuit Protection - TVS - Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package 2-SMD, Gull Wing Bulk USM 2-Ultra Super Mini Mold
Unlock Full Specs
to access all available technical data