Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027143-RB520S30
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
Diode Schottky 30V 200mA Surface Mount SOD-523F
200 mA, 30 V, Schottky Barrier Diode, 8000-REEL Product overview: RB520S30 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30 can be used for catalog matching and distributor lookup.
200 mA, 30 V, Schottky Barrier Diode
DIODE SCHOTTKY 30V 200MA SOD523F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 027143-RB520S30 | RB520S30TR-ND | 280-RB520S30 | RB520S30 | RB520S30 |
| Product Name | Diodes, Rectifiers - Single - RB520S30 | Single Diodes | Schottky 200 mA 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Obsolete | Removed | ||
| Package | SOD-523; SOD-523F | Tape and Reel | SOD-523; SOD-523-2 | SOD-523 | |
| VF | 0.6000 volts | 0.6000 volts |