Semtech Corp. TVS Diodes RCLAMP0508M.TBT

Description
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote
Description
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RClamp0508M is a unidirectional transient voltage suppressor (TVS) diode designed to protect high-speed data interfaces from overvoltage events such as electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT), and lightning strikes. It features a low capacitance of 3pF, making it suitable for applications operating up to 1GHz, including USB 2.0, Firewire, DVI, and gigabit Ethernet interfaces. This device can protect up to eight I/O lines and is housed in a compact MSOP-10L package, which helps save board space. It meets the ESD immunity requirements of IEC 61000-4-2, Level 4, withstanding 15kV air and 8kV contact discharge. The maximum clamping voltage is 25V, and it has a low operating voltage of 5V, making it an effective solution for safeguarding sensitive components in various electronic applications.

Datasheet Summary
Powered by GS/AI

The RClamp0508M is a unidirectional transient voltage suppressor (TVS) diode designed to protect high-speed data interfaces from overvoltage events such as electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT), and lightning strikes. It features a low capacitance of 3pF, making it suitable for applications operating up to 1GHz, including USB 2.0, Firewire, DVI, and gigabit Ethernet interfaces. This device can protect up to eight I/O lines and is housed in a compact MSOP-10L package, which helps save board space. It meets the ESD immunity requirements of IEC 61000-4-2, Level 4, withstanding 15kV air and 8kV contact discharge. The maximum clamping voltage is 25V, and it has a low operating voltage of 5V, making it an effective solution for safeguarding sensitive components in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP0508MTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0508MDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0508MCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
Singapore, Singapore
300W 5V MSOP TVS Protection Diode
144-RCLAMP0508M.TBT
300W 5V MSOP TVS Protection Diode 144-RCLAMP0508M.TBT
TVS Diode, 300W, 5V VRWM, Unidirectional, 8 Ch, MSOP Product overview: RCLAMP0508M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0508M.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 5V VRWM, Unidirectional, 8 Ch, MSOP Product overview: RCLAMP0508M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0508M.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0508M.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 10-SOP T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 10-SOP T/R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0508M.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0508M.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0508M.TBT
TVS DIODE 5VWM 25VC 10MSOP

TVS DIODE 5VWM 25VC 10MSOP

Supplier's Site
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Product Range Semtech - 56J7662 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Product Range Semtech
56J7662
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Product Range Semtech 56J7662
DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Product Range Semtech - 56J9022 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Product Range Semtech
56J9022
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Product Range Semtech 56J9022
DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number RCLAMP0508MTR-ND 144-RCLAMP0508M.TBT RCLAMP0508M.TBT RCLAMP0508M.TBT 56J7662
Product Name TVS Diodes 300W 5V MSOP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Product Range Semtech
Configuration Single Single
Package "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tape and Reel MSOP 10-MSOP
Peak Pulse Power 300 watts 300 watts 300 watts
VC 25 volts 25 volts
Unlock Full Specs
to access all available technical data