Zener Diode, 7.5V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode 7.5V 310mW ±2% Surface Mount SOD-323F
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 7.5V 310MW SOD323F
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU7.5B1,115 | 1727-3763-2-ND | 29AK4469 | PZU7.5B1,115 |
| Product Name | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |