Renesas Electronics Corporation 1W Zener Diode RD10P-T1-AZ

Description
RD10P - 1W ZENER DIODE Product overview: RD10P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10P-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD10P - 1W ZENER DIODE Product overview: RD10P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10P-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Zener Diode - 287-RD10P-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Zener Diode
287-RD10P-T1-AZ
1W Zener Diode 287-RD10P-T1-AZ
RD10P - 1W ZENER DIODE Product overview: RD10P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10P-T1-AZ can be used for catalog matching and distributor lookup.

RD10P - 1W ZENER DIODE Product overview: RD10P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD10P-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD10P-T1-AZ - Rochester Electronics
Newburyport, MA, United States
1W Zener Diode

1W Zener Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1087812-RD10P-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1087812-RD10P-T1-AZ
Discrete Semiconductor Products - Diodes - Zener - Single 1087812-RD10P-T1-AZ
Win Source Part Number: 1087812-RD10P-T1-AZ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-243AA Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD10P-T1-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1087812-RD10P-T1-AZ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: TO-243AA
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD10P-T1-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD10P-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD10P-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD10P-T1-AZ
RD10P - 1W ZENER DIODE

RD10P - 1W ZENER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RD10P-T1-AZ RD10P-T1-AZ 1087812-RD10P-T1-AZ RD10P-T1-AZ
Product Name 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk POMM TO-243AA Surface Mount
ZZT 20 ohms 20 ohms 20 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data