Nexperia B.V. 200 mA low VF Schottky barrier rectifier RB520CS3002LYL

Description
Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 200 mA Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 450 mV Low reverse current: IR ≤ 0.5 μA Leadless ultra small SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 200 mA Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 450 mV Low reverse current: IR ≤ 0.5 μA Leadless ultra small SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 mA low VF Schottky barrier rectifier - RB520CS3002LYL - Nexperia B.V.
Nijmegen, Netherlands
200 mA low VF Schottky barrier rectifier
RB520CS3002LYL
200 mA low VF Schottky barrier rectifier RB520CS3002LYL
Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 200 mA Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 450 mV Low reverse current: IR ≤ 0.5 μA Leadless ultra small SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 200 mA
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage: VF ≤ 450 mV
  • Low reverse current: IR ≤ 0.5 μA
  • Leadless ultra small SMD plastic package

Applications

  • Low current rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Singapore, Singapore
Schottky 200 mA DFN Diode and Rectifier
280-RB520CS3002LYL
Schottky 200 mA DFN Diode and Rectifier 280-RB520CS3002LYL
RB520CS3002L - 200 mA low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: RB520CS3002LYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS3002LYL can be used for catalog matching and distributor lookup.

RB520CS3002L - 200 mA low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: RB520CS3002LYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS3002LYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-RB520CS3002LYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 30V 200MA DFN10062

DIODE SCHOTTK 30V 200MA DFN10062

Buy Now Datasheet
Single Diodes - 1727-RB520CS3002LYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount DFN1006-2

Diode Schottky 30V 200mA Surface Mount DFN1006-2

Buy Now Datasheet
Single Diodes - 1727-RB520CS3002LYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 30V 200MA DFN1006-2

DIODE SCHOTT 30V 200MA DFN1006-2

Buy Now Datasheet
 - RB520CS3002LYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 30V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520CS3002LYL - 931512-RB520CS3002LYL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520CS3002LYL
931512-RB520CS3002LYL
Diodes, Rectifiers - Single - RB520CS3002LYL 931512-RB520CS3002LYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 931512-RB520CS3002LY L Features: Diode Schottky 30 V 200mA Surface Mount DFN1006-2 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-882 Package: Reel - TR Mounting: Surface Mount Family Name: RB520CS3002 Categories: Discrete Semiconductor Products Case / Package: DFN1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 931512-RB520CS3002LYL
Features: Diode Schottky 30 V 200mA Surface Mount DFN1006-2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB520CS3002
Categories: Discrete Semiconductor Products
Case / Package: DFN1006-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Schottky Rect, Aec-Q101, 30V, Dfn1006; Repetitive Reverse Voltage Vrrm Max Nexperia - 32AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Dfn1006; Repetitive Reverse Voltage Vrrm Max Nexperia
32AC8272
Schottky Rect, Aec-Q101, 30V, Dfn1006; Repetitive Reverse Voltage Vrrm Max Nexperia 32AC8272
SCHOTTKY RECT, AEC-Q101, 30V, DFN1006; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:DFN1006; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, DFN1006; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:DFN1006; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB520CS3002LYL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520CS3002LYL
Single Diodes RB520CS3002LYL
DIODE SCHOTT 30V 200MA DFN1006-2

DIODE SCHOTT 30V 200MA DFN1006-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520CS3002LYL
Schottky Diodes & Rectifiers RB520CS3002LYL
Schottky Diodes & Rectifiers RB520CS3002L/SOD2/RE EL 7" Q1/T

Schottky Diodes & Rectifiers RB520CS3002L/SOD2/REEL 7" Q1/T

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520CS3002LYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520CS3002LYL
Discrete Semiconductor Products - Diodes - Rectifiers RB520CS3002LYL
DIODE SCHOTT 30V 200MA DFN1006-2

DIODE SCHOTT 30V 200MA DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB520CS3002LYL 280-RB520CS3002LYL 1727-RB520CS3002LYLDKR-ND RB520CS3002LYL 931512-RB520CS3002LYL 32AC8272 RB520CS3002LYL RB520CS3002LYL RB520CS3002LYL
Product Name 200 mA low VF Schottky barrier rectifier Schottky 200 mA DFN Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB520CS3002LYL Schottky Rect, Aec-Q101, 30V, Dfn1006; Repetitive Reverse Voltage Vrrm Max Nexperia Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD882 SOD882 SOD882 DFN1006-2 DFN1006 SOD-882 DFN-1006-2
RoHS Compliant RoHS RoHS RoHS
IFSM 3 amps
IR 5.00E-7 mA
Unlock Full Specs
to access all available technical data