Renesas Electronics Corporation Zener Diode RD13FM-T1-AZ

Description
Zener Diode, 13V V(Z), 6.4%, 1W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 13V V(Z), 6.4%, 1W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD13FM-T1-AZ - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 6.4%, 1W, Unidirectional

Zener Diode, 13V V(Z), 6.4%, 1W, Unidirectional

Supplier's Site Datasheet
Zener Diode - 287-RD13FM-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RD13FM-T1-AZ
Zener Diode 287-RD13FM-T1-AZ
RD13FM-T1-AZ - ZENER DIODES1 W P Product overview: RD13FM-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13FM-T1-AZ can be used for catalog matching and distributor lookup.

RD13FM-T1-AZ - ZENER DIODES1 W P Product overview: RD13FM-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13FM-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RD13FM-T1-AZ - 720065-RD13FM-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RD13FM-T1-AZ
720065-RD13FM-T1-AZ
TVS - TVS - Diodes - RD13FM-T1-AZ 720065-RD13FM-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 720065-RD13FM-T1-AZ Manufacturer Homepage: www.renesas.com Reference case: SMA Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 720065-RD13FM-T1-AZ
Manufacturer Homepage: www.renesas.com
Reference case: SMA
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD13FM-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD13FM-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD13FM-T1-AZ
RD13FM-T1-AZ - ZENER DIODES1 W P

RD13FM-T1-AZ - ZENER DIODES1 W P

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number RD13FM-T1-AZ 287-RD13FM-T1-AZ 720065-RD13FM-T1-AZ RD13FM-T1-AZ
Product Name Zener Diode TVS - TVS - Diodes - RD13FM-T1-AZ Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data