Renesas Electronics Corporation 100V Zener Diode RD100E-T1-AZ

Description
DIODE ZENER 100V Product overview: RD100E-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD100E-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 100V Product overview: RD100E-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD100E-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Zener Diode
287-RD100E-T1-AZ
100V Zener Diode 287-RD100E-T1-AZ
DIODE ZENER 100V Product overview: RD100E-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD100E-T1-AZ can be used for catalog matching and distributor lookup.

DIODE ZENER 100V Product overview: RD100E-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD100E-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD100E-T1-AZ - Rochester Electronics
Newburyport, MA, United States
500mW Zener Diode, DO-35

500mW Zener Diode, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 972189-RD100E-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
972189-RD100E-T1-AZ
Discrete Semiconductor Products - Diodes - Zener - Single 972189-RD100E-T1-AZ
Win Source Part Number: 972189-RD100E-T1-AZ Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSRD100E-T1-AZ,2 156-RD100E-T1-AZ RoHS Status: Not applicable

Win Source Part Number: 972189-RD100E-T1-AZ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSRD100E-T1-AZ,2156-RD100E-T1-AZ
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD100E-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD100E-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD100E-T1-AZ
DIODE ZENER 100V

DIODE ZENER 100V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RD100E-T1-AZ RD100E-T1-AZ 972189-RD100E-T1-AZ RD100E-T1-AZ
Product Name 100V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-35, DO-204AH; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details