Nexperia PZU8.2B1 - Zener Diode, 7.93V, 2%, 0.31W, Unidirectional, SOD2
DIODE ZENER 8.2V 310MW SOD323F
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU8.2B1,115 | 568-PZU8.2B1,115TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |