Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD15FS-T1-AY

Description
Win Source Part Number: 1004894-RD15FS-T1-AY Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V (Max) Voltage - Breakdown (Min): 13.8V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: SOD-123 Supplier Device Package: 2-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD15FS-T1-AY Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1004894-RD15FS-T1-AY Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V (Max) Voltage - Breakdown (Min): 13.8V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: SOD-123 Supplier Device Package: 2-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD15FS-T1-AY Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1004894-RD15FS-T1-AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1004894-RD15FS-T1-AY
Circuit Protection - TVS - Diodes 1004894-RD15FS-T1-AY
Win Source Part Number: 1004894-RD15FS-T1-AY Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V (Max) Voltage - Breakdown (Min): 13.8V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: SOD-123 Supplier Device Package: 2-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD15FS-T1-AY Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1004894-RD15FS-T1-AY
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V (Max)
Voltage - Breakdown (Min): 13.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Package / Case: SOD-123
Supplier Device Package: 2-Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD15FS-T1-AY
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - RD15FS-T1-AY - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 6.12%, 1W, Unidirectional

Zener Diode, 15V V(Z), 6.12%, 1W, Unidirectional

Supplier's Site Datasheet
0 W Zener Diode - 287-RD15FS-T1-AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 W Zener Diode
287-RD15FS-T1-AY
0 W Zener Diode 287-RD15FS-T1-AY
RD15FS-T1-AY - ZENER DIODES1.0 W Product overview: RD15FS-T1-AY from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD15FS-T1-AY can be used for catalog matching and distributor lookup.

RD15FS-T1-AY - ZENER DIODES1.0 W Product overview: RD15FS-T1-AY from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD15FS-T1-AY can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - RD15FS-T1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD15FS-T1-AY
Discrete Semiconductor Products - Diodes - Zener RD15FS-T1-AY
RD15FS-T1-AY - ZENER DIODES1.0 W

RD15FS-T1-AY - ZENER DIODES1.0 W

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1004894-RD15FS-T1-AY RD15FS-T1-AY 287-RD15FS-T1-AY RD15FS-T1-AY
Product Name Circuit Protection - TVS - Diodes 0 W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 POMM Bulk 2-Mini Mold
Unlock Full Specs
to access all available technical data