onsemi Diode, Photo, 930Nm, 90°, To-92-2; No. Of Pins Onsemi QSE973

Description
PIN Photodiode
Request a Quote Datasheet
Description
PIN Photodiode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QSE973 - Rochester Electronics
Newburyport, MA, United States
PIN Photodiode

PIN Photodiode

Supplier's Site Datasheet
Diode, Photo, 930Nm, 90°, To-92-2; No. Of Pins Onsemi - 83C0506 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 930Nm, 90°, To-92-2; No. Of Pins Onsemi
83C0506
Diode, Photo, 930Nm, 90°, To-92-2; No. Of Pins Onsemi 83C0506
DIODE, PHOTO, 930NM, 90°, TO-92-2; No. of Pins:2Pins; Diode Case Style:TO-92; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:90°; Dark Current:0.03µA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

DIODE, PHOTO, 930NM, 90°, TO-92-2; No. of Pins:2Pins; Diode Case Style:TO-92; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:90°; Dark Current:0.03µA; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number QSE973 83C0506
Product Name Diode, Photo, 930Nm, 90°, To-92-2; No. Of Pins Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details