Rochester Electronics Diodes - Zener - Single - PZU8.2B2A,115 PZU8.2B2A,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890554-PZU8.2B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 8.2 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890554-PZU8.2B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 8.2 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZU8.2B2A,115 - 890554-PZU8.2B2A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU8.2B2A,115
890554-PZU8.2B2A,115
Diodes - Zener - Single - PZU8.2B2A,115 890554-PZU8.2B2A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890554-PZU8.2B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 8.2 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890554-PZU8.2B2A,115
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 8.2 V 320 mW ±2% Surface Mount SOD-323
Package: Bulk
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 890554-PZU8.2B2A,115
Product Name Diodes - Zener - Single - PZU8.2B2A,115
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B2V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details