Planar Ultrafast Rectifier, Fast trr type, 3A, 600V, 50ns, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: RD0306T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0306T-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 062415-RD0306T-H
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Standard 600V 3A Through Hole TP
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-251
DIODE GEN PURP 600V 3A TP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RD0306T-H | 062415-RD0306T-H | RD0306T-H-ND | RD0306T-H | RD0306T-H |
| Product Name | 3A 600V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - RD0306T-H | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 50 ns |