DIODE ZENER DUAL 6.8V 5TSSOP
Zener Diode, 6.8V, 2.06%, 0.25W, Unidirectional, UMT5
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 568-PZU6.8DB2,115TR-ND | PZU6.8DB2,115 |
| Product Name | Zener Diode Arrays | |
| Life Cycle Stage | Obsolete |