Renesas Electronics Corporation 1W Zener Diode RD13P-T1-AZ

Description
1W Power Mini Mold Zenner Diode
Request a Quote Datasheet
Description
1W Power Mini Mold Zenner Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD13P-T1-AZ - Rochester Electronics
Newburyport, MA, United States
1W Power Mini Mold Zenner Diode

1W Power Mini Mold Zenner Diode

Supplier's Site Datasheet
1W Zener Diode - 287-RD13P-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Zener Diode
287-RD13P-T1-AZ
1W Zener Diode 287-RD13P-T1-AZ
RD13P-T1-AZ - 1W POWER MINI MOLD Product overview: RD13P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13P-T1-AZ can be used for catalog matching and distributor lookup.

RD13P-T1-AZ - 1W POWER MINI MOLD Product overview: RD13P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD13P-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RD13P-T1-AZ - 741068-RD13P-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RD13P-T1-AZ
741068-RD13P-T1-AZ
Diodes - Zener - Single - RD13P-T1-AZ 741068-RD13P-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 741068-RD13P-T1-AZ Manufacturer Homepage: www.renesas.com Reference case: SOT89 Reference Date Code: 1323+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 741068-RD13P-T1-AZ
Manufacturer Homepage: www.renesas.com
Reference case: SOT89
Reference Date Code: 1323+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD13P-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD13P-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD13P-T1-AZ
RD13P-T1-AZ - 1W POWER MINI MOLD

RD13P-T1-AZ - 1W POWER MINI MOLD

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RD13P-T1-AZ 287-RD13P-T1-AZ 741068-RD13P-T1-AZ RD13P-T1-AZ
Product Name 1W Zener Diode Diodes - Zener - Single - RD13P-T1-AZ Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Package POMM Bulk Surface Mount
ZZT 30 ohms 30 ohms
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data