PZUxBA series - Single Zener diodes
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114998-PZU7.5B1A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | PZU7.5B1A,115 | 114998-PZU7.5B1A,115 |
| Product Name | Diodes - Zener - Single - PZU7.5B1A,115 | |
| Life Cycle Stage | Active | Active |
| Package | SOD323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | |
| VZ | 7.5 volts |