onsemi Schottky Diodes & Rectifiers RB520S30T1G

Description
onsemi RB520S30T1G
Request a Quote Datasheet
Description
onsemi RB520S30T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7916321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916321
Schottky Diodes & Rectifiers 7916321
onsemi RB520S30T1G

onsemi RB520S30T1G

Supplier's Site
Schottky Diodes & Rectifiers - 7916321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916321P
Schottky Diodes & Rectifiers 7916321P
onsemi RB520S30T1G

onsemi RB520S30T1G

Supplier's Site
Schottky Diodes & Rectifiers - 1629627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1629627
Schottky Diodes & Rectifiers 1629627
onsemi RB520S30T1G

onsemi RB520S30T1G

Supplier's Site
 - RB520S30T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Barrier Diode

200 mA, 30 V, Schottky Barrier Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520S30T1G - 027144-RB520S30T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S30T1G
027144-RB520S30T1G
Diodes, Rectifiers - Single - RB520S30T1G 027144-RB520S30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027144-RB520S30T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -55°C to 150°C Family Name: RB520S30 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Alternative Parts (Cross-Reference): RB520SM-40FHT2R; RB520G-30T/R7; KDR720E; Introduction Date: October 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 027144-RB520S30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Family Name: RB520S30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB520SM-40FHT2R; RB520G-30T/R7; KDR720E;
Introduction Date: October 27, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 200mA Diode and Rectifier
280-RB520S30T1G
Schottky 30V 200mA Diode and Rectifier 280-RB520S30T1G
30V 200mA Schottky Rectifier Diode, SOD-523 Product overview: RB520S30T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T1G can be used for catalog matching and distributor lookup.

30V 200mA Schottky Rectifier Diode, SOD-523 Product overview: RB520S30T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB520S30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T1GOSTR-ND
Single Diodes RB520S30T1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB520S30T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T1GOSCT-ND
Single Diodes RB520S30T1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB520S30T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T1GOSDKR-ND
Single Diodes RB520S30T1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S30T1G
Discrete Semiconductor Products - Diodes - Rectifiers RB520S30T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520S30T1G
Schottky Diodes & Rectifiers RB520S30T1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB520S30T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB520S30T1G
Diodes >> Schottky Barrier Diodes (SBD) RB520S30T1G
30V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - RB520S30T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520S30T1G
Single Diodes RB520S30T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi - 42K2554 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi
42K2554
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi 42K2554
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:200mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:200mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi - 10N9730 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi
10N9730
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi 10N9730
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 200Ma, 30V, Sod-523-2; Diode Configuration Onsemi - 74AJ1253 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sod-523-2; Diode Configuration Onsemi
74AJ1253
Diode, Schottky, 200Ma, 30V, Sod-523-2; Diode Configuration Onsemi 74AJ1253
DIODE, SCHOTTKY, 200MA, 30V, SOD-523-2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOD-523-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 7916321 7916321P RB520S30T1G 027144-RB520S30T1G 280-RB520S30T1G RB520S30T1GOSTR-ND RB520S30T1G RB520S30T1G RB520S30T1G RB520S30T1G 42K2554 10N9730 74AJ1253
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RB520S30T1G Schottky 30V 200mA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi Diode, Schottky, 200Ma, 30V, Sod-523-2; Diode Configuration Onsemi
Rectifier Configuration / Technology Schottky Schottky Schottky
Package SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050204 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Schottky 70V 70MA Diode and Rectifier - 280-BAS70-02WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
4 suppliers