Zener Diode 6.8V 320mW ±2% Surface Mount SOD-323
PZU6.8B3A - Zener Diode, 6.8V, 2%, 0.32W, Unidirectional, SOD2
DIODE ZENER 6.8V 320MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1727-8231-2-ND | PZU6.8B3A,115 | PZU6.8B3A,115 | 29AK4465 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOD323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS |