ZENER DIODES200 mW 2-PIN SUPER MINI MOLD
RD15S-T2-AT - ZENER DIODES200 MW Product overview: RD15S-T2-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD15S-T2-AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314349-RD15S-T2-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RD15S-T2-AT | 287-RD15S-T2-AT | 1314349-RD15S-T2-AT |
| Product Name | Zener Diode | Circuit Protection - TVS - Diodes | |
| Life Cycle Stage | Obsolete |