15.4V Clamp 25.97A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 400W, 9.0V,Unidir
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV04A9V0J-HF-ND | TV04A9V0J-HF |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | |
| VC | 15.4 volts |