648V Clamp 620mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1117389-TV04A401J-HF
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Voltage - Breakdown (Min): 447V
Voltage - Clamping (Max) @ Ipp: 648V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 620mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: TV04A401
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV04A401J-HF-ND | 1117389-TV04A401J-HF |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 648 volts | 648 volts |