19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV02W120-HF-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts |
| VC | 19.9 volts |