TAIWAN SEMICONDUCTOR CO., LTD.
TSUP8H100SH -- SINGLE DIODES
Taiwan Semiconductor Co., Ltd.
Single Diodes
TSUP8H100SH
Description
8A 100V TRENCH SCHOTTKY
Request a Quote
Email Supplier
Datasheet
Description
8A 100V TRENCH SCHOTTKY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
1801-TSUP8H100SHDKR-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
157 mA
IR
0.3000 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
400 volts
View Details
Diode Applications
Switching; Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
5 suppliers