29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 1275016-TV04A180J-HF
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 13.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 18V
Voltage - Breakdown (Minimum): 20V
Voltage - Clamping (Maximum) at Ipp: 29.2V
TVS Diodes / ESD Suppressors 400W, 18.0V,Unidir
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV04A180J-HF-ND | 1275016-TV04A180J-HF | TV04A180J-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TV04A180J-HF | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 29.2 volts | 29.2 volts |