9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 901544-TV04A5V0JB-HF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TV04A5
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV04A5V0JB-HF-ND | 901544-TV04A5V0JB-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TV04A5V0JB-HF |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | |
| VC | 9.2 volts |