275V Clamp 2.18A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Buck Converters
Mounting Type: Board Edge; Panel Mount; Through Hole
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
TVS DIODE 170VWM 275VC DO214AA Product overview: TV06B171JB-G from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV06B171JB-G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV06B171JB-G-ND | 144-TV06B171JB-G | |
| Product Name | TVS Diodes | Connectors,Interconnects | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | 8-SMD, No Lead | Tape & Reel (TR) |
| Peak Pulse Power | 600 watts | 500 watts | 600 watts |
| VC | 275 volts | 25 volts |