9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123
TVS DIODE 5VWM 9.2VC SOD123
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV02W5V0-HF-ND | 186-TV02W5V0-HF |
| Product Name | TVS Diodes | TVS DIODE 5VWM 9.2VC SOD123 |
| Configuration | Single | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts | |
| VC | 9.2 volts | 9.2 volts |