Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Motor Control
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
10.3V Clamp 38.83A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV04A6V0J-HF-ND | |
| Product Name | Connectors,Interconnects | TVS Diodes |
| Package | 8-SMD, No Lead | SMA; DO-214AC, SMA |
| Peak Pulse Power | 500 watts | 400 watts |
| VC | 25 volts | 10.3 volts |
| VBR | 50.4 volts | 6.67 volts |