Win Source Part Number: 1362215-TV02W160B-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: TV02W160
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Current - Peak Pulse (10/1000µs): 7.69A
Power - Peak Pulse: 200W
Power Line Protection: No
TVS DIODE 16VWM 26VC SOD123 Product overview: TV02W160B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV02W160B-HF can be used for catalog matching and distributor lookup.
26V Clamp 7.69A Ipp Tvs Diode Surface Mount SOD-123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362215-TV02W160B-HF | 144-TV02W160B-HF | TV02W160B-HF-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |
| VC | 26 volts | 26 volts | |
| VBR | 17.8 volts | 17.8 volts |