Win Source Part Number: 1140953-TV02W130-HF
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TV02W130HF;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: TV02W130
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1140953-TV02W130-HF | TV02W130-HF-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes |
| Package | SOD-123 | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 21.5 volts | 21.5 volts |
| VBR | 14.4 volts | 14.4 volts |