15.4V Clamp 12.99A Ipp Tvs Diode Surface Mount SOD-123
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV02W9V0B-HF-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts |
| VC | 15.4 volts |