Manufacturer: Comchip Technology
Win Source Part Number: 1275015-TV04A150J-HF
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 16.39A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 24.4V
24.4V Clamp 16.39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 400W, 15.0V,Unidir
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1275015-TV04A150J-HF | TV04A150J-HF-ND | TV04A150J-HF |
| Product Name | TVS - TVS - Diodes - TV04A150J-HF | TVS Diodes | TVS Diodes / ESD Suppressors |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 24.4 volts | 24.4 volts | |
| VBR | 16.7 volts | 16.7 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |