Taiwan Semiconductor Co., Ltd. Single Diodes TSUP10H100H

Description
10A, 100V, TRENCH SCHOTTKY
Request a Quote Datasheet
Description
10A, 100V, TRENCH SCHOTTKY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-TSUP10H100HCT-ND - DigiKey
Thief River Falls, MN, United States
10A, 100V, TRENCH SCHOTTKY

10A, 100V, TRENCH SCHOTTKY

Buy Now Datasheet
Single Diodes - 1801-TSUP10H100HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Buy Now Datasheet
Single Diodes - 1801-TSUP10H100HTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-TSUP10H100HCT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: KS986S3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details