32.4V Clamp 18.52A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Motor Control
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV06B200J-G-ND | |
| Product Name | TVS Diodes | Connectors,Interconnects |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | 8-SMD, No Lead |
| Peak Pulse Power | 600 watts | 500 watts |