DIODE ZENER 2.2V 150MW 603
DIODE ZENER 2.2V 150MW 603
Zener Diode 2.2V 150mW ±5% Surface Mount 0603
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-TSZU52C2V2RGGCT-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |