42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 20V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 85W
Applications: Motor Control
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV06B260J-G-ND | |
| Product Name | TVS Diodes | Connectors,Interconnects |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | 8-SMD, No Lead |
| Peak Pulse Power | 600 watts | 85 watts |