Zener Diode 7.5V 150mW ±5% Surface Mount 0603
DIODE ZENER 7.5V 150MW 603
DIODE ZENER 7.5V 150MW 603
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-TSZU52C7V5RGGTR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |