The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794723-SMDJ28A
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Current - Peak Pulse (10/1000μs): 66.1A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ28A
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.1V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 45.4V
Alternative Parts (Cross-Reference): SMLJ28A; MASMLJ28AE3; MASMLJ28A; MXLSMLJ28AE3TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
TVS 3KW 28V 5%UNI DO-214AB TR13 RoHS
TVS 3KW 28V 5%UNI DO-214AB TR13 RoHS
TVS 3KW 28V 5%UNI DO-214AB TR13 RoHS
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 3kW 28V 5% Uni-Directional
TVS DIODE 28VWM 45.4VC DO214AB
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 28V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 28VWM 45.4VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ28A | 794723-SMDJ28A | 1713853 | 1714200P | SMDJ28ADKR-ND | SMDJ28A | SMDJ28A | 32M3643 | 18AC7689 | SMDJ28A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ28A | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 3Kw, 28V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | ||||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts | |||||
| Configuration | Single | Single | Single | Single | ||||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |