The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794724-SMDJ33A
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 56.3A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ33A
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 53.3V
Alternative Parts (Cross-Reference): MXLSMLJ33ATR; MSMLJ33ATR; MSMLJ33A;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE, 3KW, 33V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 33V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMDJ Series, Unidirectional, 33 V, DO-214AB, 2, 36.7 V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMDJ33A | 794724-SMDJ33A | SMDJ33ATR-ND | 7645717P | 1659867 | SMDJ33A | SMDJ33A | 29R0825 | 84R0561 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ33A | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 33V, Do-214Ab; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smdj Series, Unidirectional, 33 V, Do-214Ab, 2, 36.7 V Rohs Compliant Littelfuse |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||||
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| Configuration | Single | Single | Single | Single | |||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |