The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794725-SMDJ36A
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Current - Peak Pulse (10/1000μs): 51.6A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ36A
Categories: Circuit Protection
Minimum Breakdown Voltage: 40V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 58.1V
Alternative Parts (Cross-Reference): SMLJ36AE3/TR13; SMLJ36A; SMLJ36Ae3; MSMLG36ATR;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE, 3KW, 36V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 36V, DO-214AB, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 3KW, 36V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 36V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 3kW 36V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ36A | SMDJ36ACT-ND | 794725-SMDJ36A | SMDJ36A | SMDJ36A | 06R2038 | 32M3655 | 77Y7782 | 11AC3903 | SMDJ36A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ36A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 36V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 3Kw, 36V, Do-214Ab, Full Reel; Product Range Littelfuse | Diode, Tvs, 3Kw, 36V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 3Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 to ? volts | ||||
| Configuration | Single | Single | ||||||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |